Cypress Semiconductor Corp. Memory - Flash - S25FL208K0RMFI043 S25FL208K0RMFI043

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979844-S25FL208K0RMF I043 Contact Plating: Tin Mounting: SMD (SMT) Frequency: 76 MHz Memory Type: FLASH, NOR Memory Size: 64 kB Interface: SPI, Serial Access Time: 10 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Case / Package: SOIC Max Frequency: 76 MHz Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979844-S25FL208K0RMF I043 Contact Plating: Tin Mounting: SMD (SMT) Frequency: 76 MHz Memory Type: FLASH, NOR Memory Size: 64 kB Interface: SPI, Serial Access Time: 10 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Case / Package: SOIC Max Frequency: 76 MHz Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL208K0RMFI043 - 979844-S25FL208K0RMFI043 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL208K0RMFI043
979844-S25FL208K0RMFI043
Memory - Flash - S25FL208K0RMFI043 979844-S25FL208K0RMFI043
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979844-S25FL208K0RMF I043 Contact Plating: Tin Mounting: SMD (SMT) Frequency: 76 MHz Memory Type: FLASH, NOR Memory Size: 64 kB Interface: SPI, Serial Access Time: 10 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Case / Package: SOIC Max Frequency: 76 MHz Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 mA Address Bus Width: 1 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979844-S25FL208K0RMFI043
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 76 MHz
Memory Type: FLASH, NOR
Memory Size: 64 kB
Interface: SPI, Serial
Access Time: 10 ns
Density: 8 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Case / Package: SOIC
Max Frequency: 76 MHz
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 25 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 979844-S25FL208K0RMFI043
Product Name Memory - Flash - S25FL208K0RMFI043
Memory Category Flash; FLASH, NOR
Access Time 10 ns
Operating Temperature -40 C (-40 F)
Density 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 16-3508-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details