Cypress Semiconductor Corp. Memory - Flash - S25FL208K0RMFI011 S25FL208K0RMFI011

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093538-S25FL208K0RM FI011 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: S25FL208K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 76MHz Alternative Parts (Cross-Reference): AT26DF081A-SU; AT26DF081A-SU-T; W25Q80VSSI; IS25LQ080-JBA1; AT45DB081D-SSU; W25X80LSNC; W25X80LSNCG; Introduction Date: August 14, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093538-S25FL208K0RM FI011 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: S25FL208K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 76MHz Alternative Parts (Cross-Reference): AT26DF081A-SU; AT26DF081A-SU-T; W25Q80VSSI; IS25LQ080-JBA1; AT45DB081D-SSU; W25X80LSNC; W25X80LSNCG; Introduction Date: August 14, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL208K0RMFI011 - 1093538-S25FL208K0RMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL208K0RMFI011
1093538-S25FL208K0RMFI011
Memory - Flash - S25FL208K0RMFI011 1093538-S25FL208K0RMFI011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093538-S25FL208K0RM FI011 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Family Name: S25FL208K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 76MHz Alternative Parts (Cross-Reference): AT26DF081A-SU; AT26DF081A-SU-T; W25Q80VSSI; IS25LQ080-JBA1; AT45DB081D-SSU; W25X80LSNC; W25X80LSNCG; Introduction Date: August 14, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1093538-S25FL208K0RMFI011
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Family Name: S25FL208K
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 76MHz
Alternative Parts (Cross-Reference): AT26DF081A-SU; AT26DF081A-SU-T; W25Q80VSSI; IS25LQ080-JBA1; AT45DB081D-SSU; W25X80LSNC; W25X80LSNCG;
Introduction Date: August 14, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL208K0RMFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL208K0RMFI011
Integrated Circuits (ICs) - Memory S25FL208K0RMFI011
IC FLASH 8MBIT SPI 76MHZ 8SOIC

IC FLASH 8MBIT SPI 76MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1093538-S25FL208K0RMFI011 S25FL208K0RMFI011
Product Name Memory - Flash - S25FL208K0RMFI011 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-S25FL064LABMFV011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
3 suppliers
Memory - S25FL128SAGMFIG00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details