Cypress Semiconductor Corp. Memory - Flash - S25FL204K0TMFI040 S25FL204K0TMFI040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892896-S25FL204K0TMF I040 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1145, S25FL204K0TMFI040-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892896-S25FL204K0TMF I040 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1145, S25FL204K0TMFI040-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL204K0TMFI040 - 892896-S25FL204K0TMFI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL204K0TMFI040
892896-S25FL204K0TMFI040
Memory - Flash - S25FL204K0TMFI040 892896-S25FL204K0TMFI040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892896-S25FL204K0TMF I040 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1145, S25FL204K0TMFI040-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892896-S25FL204K0TMFI040
Series: FL2-K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC
Package: Tray
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL204
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1274-1145, S25FL204K0TMFI040-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL204K0TMFI040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL204K0TMFI040
Integrated Circuits (ICs) - Memory S25FL204K0TMFI040
IC FLASH 4MBIT SPI 85MHZ 8SOIC

IC FLASH 4MBIT SPI 85MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892896-S25FL204K0TMFI040 S25FL204K0TMFI040
Product Name Memory - Flash - S25FL204K0TMFI040 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
104MHZ Memory IC and Storage Component - 774-S25FL032P0XMFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details