Cypress Semiconductor Corp. Memory - Flash - S25FL204K0TMFI011 S25FL204K0TMFI011

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932663-S25FL204K0TMF I011 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1049, S25FL204K0TMFI011-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932663-S25FL204K0TMF I011 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1049, S25FL204K0TMFI011-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL204K0TMFI011 - 932663-S25FL204K0TMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL204K0TMFI011
932663-S25FL204K0TMFI011
Memory - Flash - S25FL204K0TMFI011 932663-S25FL204K0TMFI011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932663-S25FL204K0TMF I011 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1049, S25FL204K0TMFI011-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932663-S25FL204K0TMFI011
Series: FL2-K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL204
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1274-1049, S25FL204K0TMFI011-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL204K0TMFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL204K0TMFI011
Integrated Circuits (ICs) - Memory S25FL204K0TMFI011
IC FLASH 4MBIT SPI 85MHZ 8SOIC

IC FLASH 4MBIT SPI 85MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932663-S25FL204K0TMFI011 S25FL204K0TMFI011
Product Name Memory - Flash - S25FL204K0TMFI011 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 28028561 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers