Cypress Semiconductor Corp. Memory - Flash - S25FL204K0TMFI010 S25FL204K0TMFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892895-S25FL204K0TMF I010 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892895-S25FL204K0TMF I010 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL204K0TMFI010 - 892895-S25FL204K0TMFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL204K0TMFI010
892895-S25FL204K0TMFI010
Memory - Flash - S25FL204K0TMFI010 892895-S25FL204K0TMFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892895-S25FL204K0TMF I010 Series: FL2-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL204 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892895-S25FL204K0TMFI010
Series: FL2-K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC
Package: Tray
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL204
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL204K0TMFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL204K0TMFI010
Integrated Circuits (ICs) - Memory S25FL204K0TMFI010
IC FLASH 4MBIT SPI 85MHZ 8SOIC

IC FLASH 4MBIT SPI 85MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892895-S25FL204K0TMFI010 S25FL204K0TMFI010
Product Name Memory - Flash - S25FL204K0TMFI010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 4347553 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details