Cypress Semiconductor Corp. Memory - Flash - S25FL164K0XNFI011 S25FL164K0XNFI011

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892894-S25FL164K0XNF I011 Series: FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6) Package: Tray Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 99 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL164K0XNFI011, 1274-1098
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892894-S25FL164K0XNF I011 Series: FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6) Package: Tray Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 99 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL164K0XNFI011, 1274-1098
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL164K0XNFI011 - 892894-S25FL164K0XNFI011 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL164K0XNFI011
892894-S25FL164K0XNFI011
Memory - Flash - S25FL164K0XNFI011 892894-S25FL164K0XNFI011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892894-S25FL164K0XNF I011 Series: FL1-K Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6) Package: Tray Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 99 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL164K0XNFI011, 1274-1098

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892894-S25FL164K0XNFI011
Series: FL1-K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-WSON (5x6)
Package: Tray
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL164
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 99
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S25FL164K0XNFI011, 1274-1098

Buy Now Datasheet
Memory - S25FL164K0XNFI011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 6 ns 8-WSON (5x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 6 ns 8-WSON (5x6)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL164K0XNFI011
Integrated Circuits (ICs) - Memory - Memory S25FL164K0XNFI011
IC FLASH 64MBIT SPI/QUAD 8WSON

IC FLASH 64MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 892894-S25FL164K0XNFI011 S25FL164K0XNFI011 S25FL164K0XNFI011
Product Name Memory - Flash - S25FL164K0XNFI011 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (5x6) 8-WDFN Exposed Pad
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512-12/L093 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details