Cypress Semiconductor Corp. Memory - Flash - S25FL164K0XMFV013 S25FL164K0XMFV013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807104-S25FL164K0XMF V013 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807104-S25FL164K0XMF V013 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL164K0XMFV013 - 807104-S25FL164K0XMFV013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL164K0XMFV013
807104-S25FL164K0XMFV013
Memory - Flash - S25FL164K0XMFV013 807104-S25FL164K0XMFV013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807104-S25FL164K0XMF V013 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807104-S25FL164K0XMFV013
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - S25FL164K0XMFV013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL164K0XMFV013
Integrated Circuits (ICs) - Memory - Memory S25FL164K0XMFV013
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 807104-S25FL164K0XMFV013 S25FL164K0XMFV013 S25FL164K0XMFV013
Product Name Memory - Flash - S25FL164K0XMFV013 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details