Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL164K0XMFV003

Description
S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory
Request a Quote Datasheet
Description
S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL164K0XMFV003 - Rochester Electronics
Newburyport, MA, United States
S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory

S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255415-S25FL164K0XMFV003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255415-S25FL164K0XMFV003
Integrated Circuits (ICs) - Memory 1255415-S25FL164K0XMFV003
Win Source Part Number: 1255415-S25FL164K0XM FV003 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL164K0XMFV0 03TR Base Product Number: S25FL164 Product Status: Obsolete

Win Source Part Number: 1255415-S25FL164K0XMFV003
Category: Integrated Circuits (ICs)>Memory
Series: FL1-K
Package: Tape & Reel (TR)
Standard Package: 1,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL164K0XMFV003TR
Base Product Number: S25FL164
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL164K0XMFV003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL164K0XMFV003
Integrated Circuits (ICs) - Memory S25FL164K0XMFV003
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL164K0XMFV003 1255415-S25FL164K0XMFV003 S25FL164K0XMFV003
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type SOIC; SOIC16 SOIC SOIC
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
8-bit 3V 3.3V 8bit Memory IC and Storage Component - 774-S25FL032P0XNFI003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Access Time 8 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details