Cypress Semiconductor Corp. Memory - Flash - S25FL164K0XMFI010 S25FL164K0XMFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758430-S25FL164K0XMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Last Time Buy Family Name: S25FL164K Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): N25Q064A13ESEH0E; GD25Q64BSCGR; GD25Q64BSCPT; GD25Q64BSIPR; Introduction Date: September 12, 2013 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758430-S25FL164K0XMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Last Time Buy Family Name: S25FL164K Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): N25Q064A13ESEH0E; GD25Q64BSCGR; GD25Q64BSCPT; GD25Q64BSIPR; Introduction Date: September 12, 2013 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL164K0XMFI010 - 758430-S25FL164K0XMFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL164K0XMFI010
758430-S25FL164K0XMFI010
Memory - Flash - S25FL164K0XMFI010 758430-S25FL164K0XMFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758430-S25FL164K0XMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Last Time Buy Family Name: S25FL164K Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): N25Q064A13ESEH0E; GD25Q64BSCGR; GD25Q64BSCPT; GD25Q64BSIPR; Introduction Date: September 12, 2013 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758430-S25FL164K0XMFI010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Part Status: Last Time Buy
Family Name: S25FL164K
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): N25Q064A13ESEH0E; GD25Q64BSCGR; GD25Q64BSCPT; GD25Q64BSIPR;
Introduction Date: September 12, 2013
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 280
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 758430-S25FL164K0XMFI010
Product Name Memory - Flash - S25FL164K0XMFI010
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details