Cypress Semiconductor Corp. Memory - Flash - S25FL164K0XMFI000 S25FL164K0XMFI000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806267-S25FL164K0XMF I000 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806267-S25FL164K0XMF I000 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL164K0XMFI000 - 806267-S25FL164K0XMFI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL164K0XMFI000
806267-S25FL164K0XMFI000
Memory - Flash - S25FL164K0XMFI000 806267-S25FL164K0XMFI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806267-S25FL164K0XMF I000 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 806267-S25FL164K0XMFI000
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - S25FL164K0XMFI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 16-SOIC

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 108 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 806267-S25FL164K0XMFI000 S25FL164K0XMFI000
Product Name Memory - Flash - S25FL164K0XMFI000 Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593995-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers