Win Source Part Number: 1255712-S25FL164K0XM
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL1-K
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S25FL164K0XMFB013,42
Base Product Number: S25FL164
Product Status: Obsolete
S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1255712-S25FL164K0XMFB013 | S25FL164K0XMFB013 |
| Product Name | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash; Non-Volatile | Flash |