Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL164K0XMFB011

Description
Win Source Part Number: 1255693-S25FL164K0XM FB011 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tube Standard Package: 91 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL164 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255693-S25FL164K0XM FB011 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tube Standard Package: 91 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL164 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255693-S25FL164K0XMFB011 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255693-S25FL164K0XMFB011
Integrated Circuits (ICs) - Memory 1255693-S25FL164K0XMFB011
Win Source Part Number: 1255693-S25FL164K0XM FB011 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tube Standard Package: 91 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL164 Product Status: Obsolete

Win Source Part Number: 1255693-S25FL164K0XMFB011
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL1-K
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL164
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255693-S25FL164K0XMFB011
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - 05523-770/0001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers