Cypress Semiconductor Corp. Memory - Flash - S25FL164K0XMFB010 S25FL164K0XMFB010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892893-S25FL164K0XMF B010 Series: Automotive, AEC-Q100, FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4177, S25FL164K0XMFB010-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892893-S25FL164K0XMF B010 Series: Automotive, AEC-Q100, FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4177, S25FL164K0XMFB010-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL164K0XMFB010 - 892893-S25FL164K0XMFB010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL164K0XMFB010
892893-S25FL164K0XMFB010
Memory - Flash - S25FL164K0XMFB010 892893-S25FL164K0XMFB010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892893-S25FL164K0XMF B010 Series: Automotive, AEC-Q100, FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL164 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4177, S25FL164K0XMFB010-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892893-S25FL164K0XMFB010
Series: Automotive, AEC-Q100, FL1-K
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Package: Tray
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL164
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4177, S25FL164K0XMFB010-ND

Buy Now Datasheet
Tray Pkged / Cmos 3.0 Volt Flash Memory Serial Peripheral Interface (Spi) With Multi-I/O - 217-S25FL164K0XMFB010 - Utmel Electronic Limited
Hong Kong, China
Tray Pkged / Cmos 3.0 Volt Flash Memory Serial Peripheral Interface (Spi) With Multi-I/O
217-S25FL164K0XMFB010
Tray Pkged / Cmos 3.0 Volt Flash Memory Serial Peripheral Interface (Spi) With Multi-I/O 217-S25FL164K0XMFB010
Tray Pkged / Cmos 3.0 Volt Flash Memory Serial Peripheral Interface (Spi) With Multi-I/O

Tray Pkged / Cmos 3.0 Volt Flash Memory Serial Peripheral Interface (Spi) With Multi-I/O

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL164K0XMFB010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL164K0XMFB010
Integrated Circuits (ICs) - Memory S25FL164K0XMFB010
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 892893-S25FL164K0XMFB010 217-S25FL164K0XMFB010 S25FL164K0XMFB010
Product Name Memory - Flash - S25FL164K0XMFB010 Tray Pkged / Cmos 3.0 Volt Flash Memory Serial Peripheral Interface (Spi) With Multi-I/O Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209, 5.30mm Width) SOIC
Cycle Time 3.00E6 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details