Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL164K0XMFA011

Description
S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory
Request a Quote Datasheet
Description
S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL164K0XMFA011 - Rochester Electronics
Newburyport, MA, United States
S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory

S25FL164K - (8 Mbyte) 3.0 V, SPI Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255692-S25FL164K0XMFA011 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255692-S25FL164K0XMFA011
Integrated Circuits (ICs) - Memory 1255692-S25FL164K0XMFA011
Win Source Part Number: 1255692-S25FL164K0XM FA011 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tube Standard Package: 91 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4208,S25FL164K0X MFA011 Base Product Number: S25FL164 Product Status: Obsolete

Win Source Part Number: 1255692-S25FL164K0XMFA011
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL1-K
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4208,S25FL164K0XMFA011
Base Product Number: S25FL164
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL164K0XMFA011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL164K0XMFA011
Integrated Circuits (ICs) - Memory S25FL164K0XMFA011
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL164K0XMFA011 1255692-S25FL164K0XMFA011 S25FL164K0XMFA011
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type SOIC; SOIC8 SOIC SOIC
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details