Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL132K0XNFI043

Description
Win Source Part Number: 1255422-S25FL132K0XN FI043 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL132 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255422-S25FL132K0XN FI043 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL132 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255422-S25FL132K0XNFI043 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255422-S25FL132K0XNFI043
Integrated Circuits (ICs) - Memory 1255422-S25FL132K0XNFI043
Win Source Part Number: 1255422-S25FL132K0XN FI043 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL132 Product Status: Obsolete

Win Source Part Number: 1255422-S25FL132K0XNFI043
Category: Integrated Circuits (ICs)>Memory
Series: FL1-K
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL132
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255422-S25FL132K0XNFI043
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details