Cypress Semiconductor Corp. Memory - Flash - S25FL132K0XMFV010 S25FL132K0XMFV010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932656-S25FL132K0XMF V010 Series: FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL132 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932656-S25FL132K0XMF V010 Series: FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL132 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL132K0XMFV010 - 932656-S25FL132K0XMFV010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL132K0XMFV010
932656-S25FL132K0XMFV010
Memory - Flash - S25FL132K0XMFV010 932656-S25FL132K0XMFV010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932656-S25FL132K0XMF V010 Series: FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Tray Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL132 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932656-S25FL132K0XMFV010
Series: FL1-K
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Package: Tray
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL132
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL132K0XMFV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL132K0XMFV010
Integrated Circuits (ICs) - Memory S25FL132K0XMFV010
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932656-S25FL132K0XMFV010 S25FL132K0XMFV010
Product Name Memory - Flash - S25FL132K0XMFV010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - S25FL032P0XMFA013 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details