Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL132K0XMFN013

Description
Win Source Part Number: 1255434-S25FL132K0XM FN013 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL132K0XMFN013CT, S25FL132K0XMFN013,S2 5FL132K0XMFN013TR,S2 5FL132K0XMFN013DKR Base Product Number: S25FL132 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255434-S25FL132K0XM FN013 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL132K0XMFN013CT, S25FL132K0XMFN013,S2 5FL132K0XMFN013TR,S2 5FL132K0XMFN013DKR Base Product Number: S25FL132 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255434-S25FL132K0XMFN013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255434-S25FL132K0XMFN013
Integrated Circuits (ICs) - Memory 1255434-S25FL132K0XMFN013
Win Source Part Number: 1255434-S25FL132K0XM FN013 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL132K0XMFN013CT, S25FL132K0XMFN013,S2 5FL132K0XMFN013TR,S2 5FL132K0XMFN013DKR Base Product Number: S25FL132 Product Status: Obsolete

Win Source Part Number: 1255434-S25FL132K0XMFN013
Category: Integrated Circuits (ICs)>Memory
Series: FL1-K
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S25FL132K0XMFN013CT,S25FL132K0XMFN013,S25FL132K0XMFN013TR,S25FL132K0XMFN013DKR
Base Product Number: S25FL132
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL132K0XMFN013 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
S25FL132K0XMFN013
Integrated Circuits (ICs) - Memory S25FL132K0XMFN013
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number 1255434-S25FL132K0XMFN013 S25FL132K0XMFN013
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; 8-SOIC (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers