Cypress Semiconductor Corp. Memory - Flash - S25FL132K0XMFI040 S25FL132K0XMFI040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211193-S25FL132K0XMF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211193-S25FL132K0XMF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL132K0XMFI040 - 211193-S25FL132K0XMFI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL132K0XMFI040
211193-S25FL132K0XMFI040
Memory - Flash - S25FL132K0XMFI040 211193-S25FL132K0XMFI040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211193-S25FL132K0XMF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211193-S25FL132K0XMFI040
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL132K0XMFI040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL132K0XMFI040
Integrated Circuits (ICs) - Memory S25FL132K0XMFI040
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 32M SPI 108MHZ 8SO - 217-S25FL132K0XMFI040 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M SPI 108MHZ 8SO
217-S25FL132K0XMFI040
IC FLASH 32M SPI 108MHZ 8SO 217-S25FL132K0XMFI040
IC FLASH 32M SPI 108MHZ 8SO

IC FLASH 32M SPI 108MHZ 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 211193-S25FL132K0XMFI040 S25FL132K0XMFI040 217-S25FL132K0XMFI040
Product Name Memory - Flash - S25FL132K0XMFI040 Integrated Circuits (ICs) - Memory IC FLASH 32M SPI 108MHZ 8SO
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V
Data Rate 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details