Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL132K0XBHIS20

Description
Win Source Part Number: 1189247-S25FL132K0XB HIS20 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL132K0XBHIS 20,-S25FL132K0XBHIS2 0 Base Product Number: S25FL132 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1189247-S25FL132K0XB HIS20 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL132K0XBHIS 20,-S25FL132K0XBHIS2 0 Base Product Number: S25FL132 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1189247-S25FL132K0XBHIS20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1189247-S25FL132K0XBHIS20
Integrated Circuits (ICs) - Memory 1189247-S25FL132K0XBHIS20
Win Source Part Number: 1189247-S25FL132K0XB HIS20 Category: Integrated Circuits (ICs)>Memory Series: FL1-K Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL132K0XBHIS 20,-S25FL132K0XBHIS2 0 Base Product Number: S25FL132 Product Status: Obsolete

Win Source Part Number: 1189247-S25FL132K0XBHIS20
Category: Integrated Circuits (ICs)>Memory
Series: FL1-K
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL132K0XBHIS20,-S25FL132K0XBHIS20
Base Product Number: S25FL132
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL132K0XBHIS20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL132K0XBHIS20
Integrated Circuits (ICs) - Memory - Memory S25FL132K0XBHIS20
IC FLASH 32MBIT SPI/QUAD 24BGA

IC FLASH 32MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1189247-S25FL132K0XBHIS20 S25FL132K0XBHIS20
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 3.00E6 ns 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064LABMFN010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details