Cypress Semiconductor Corp. Memory - Flash - S25FL132K0XBHI033 S25FL132K0XBHI033

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809556-S25FL132K0XBH I033 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809556-S25FL132K0XBH I033 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL132K0XBHI033 - 809556-S25FL132K0XBHI033 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL132K0XBHI033
809556-S25FL132K0XBHI033
Memory - Flash - S25FL132K0XBHI033 809556-S25FL132K0XBHI033
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809556-S25FL132K0XBH I033 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 809556-S25FL132K0XBHI033
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL132K0XBHI033 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL132K0XBHI033
Integrated Circuits (ICs) - Memory S25FL132K0XBHI033
IC FLASH 32MBIT SPI/QUAD 24BGA

IC FLASH 32MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 809556-S25FL132K0XBHI033 S25FL132K0XBHI033
Product Name Memory - Flash - S25FL132K0XBHI033 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 4Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8351 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details