Cypress Semiconductor Corp. Memory - Flash - S25FL129P0XNFI011M S25FL129P0XNFI011M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932651-S25FL129P0XNF I011M Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL129 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932651-S25FL129P0XNF I011M Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL129 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL129P0XNFI011M - 932651-S25FL129P0XNFI011M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL129P0XNFI011M
932651-S25FL129P0XNFI011M
Memory - Flash - S25FL129P0XNFI011M 932651-S25FL129P0XNFI011M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932651-S25FL129P0XNF I011M Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL129 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932651-S25FL129P0XNFI011M
Series: FL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL129
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 932651-S25FL129P0XNFI011M
Product Name Memory - Flash - S25FL129P0XNFI011M
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 742 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers