Cypress Semiconductor Corp. Memory - Flash - S25FL129P0XNFI003M S25FL129P0XNFI003M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734083-S25FL129P0XNF I003M Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Supplier Device Package: 8-WSON (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): S25FL128LAGNFI013; S25FL128LAGNFI011; S25FL128LAGNFI010; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734083-S25FL129P0XNF I003M Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Supplier Device Package: 8-WSON (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): S25FL128LAGNFI013; S25FL128LAGNFI011; S25FL128LAGNFI010; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL129P0XNFI003M - 734083-S25FL129P0XNFI003M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL129P0XNFI003M
734083-S25FL129P0XNFI003M
Memory - Flash - S25FL129P0XNFI003M 734083-S25FL129P0XNFI003M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734083-S25FL129P0XNF I003M Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Supplier Device Package: 8-WSON (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): S25FL128LAGNFI013; S25FL128LAGNFI011; S25FL128LAGNFI010; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 734083-S25FL129P0XNFI003M
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (6x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 5μs, 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN Exposed Pad
Alternative Parts (Cross-Reference): S25FL128LAGNFI013; S25FL128LAGNFI011; S25FL128LAGNFI010;
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL129P0XNFI003M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL129P0XNFI003M
Integrated Circuits (ICs) - Memory S25FL129P0XNFI003M
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 734083-S25FL129P0XNFI003M S25FL129P0XNFI003M
Product Name Memory - Flash - S25FL129P0XNFI003M Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 5000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 591289-004-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details