Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL129P0XMFV003

Description
Win Source Part Number: 1255307-S25FL129P0XM FV003 Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL129P0XMFV0 03TR Base Product Number: S25FL129 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255307-S25FL129P0XM FV003 Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL129P0XMFV0 03TR Base Product Number: S25FL129 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255307-S25FL129P0XMFV003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255307-S25FL129P0XMFV003
Integrated Circuits (ICs) - Memory 1255307-S25FL129P0XMFV003
Win Source Part Number: 1255307-S25FL129P0XM FV003 Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL129P0XMFV0 03TR Base Product Number: S25FL129 Product Status: Obsolete

Win Source Part Number: 1255307-S25FL129P0XMFV003
Category: Integrated Circuits (ICs)>Memory
Series: FL-P
Package: Tape & Reel (TR)
Standard Package: 1,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 5µs, 3ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL129P0XMFV003TR
Base Product Number: S25FL129
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255307-S25FL129P0XMFV003
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5140912Y07 AB - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details