Cypress Semiconductor Corp. Integrated Circuits(ICs) S25FL129P0XMFI003

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027769-S25FL129P0XMF I003 Category: Integrated Circuits(ICs) Family: Memory Series: FL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 104MHz Package: 16-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 16-SO Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027769-S25FL129P0XMF I003 Category: Integrated Circuits(ICs) Family: Memory Series: FL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 104MHz Package: 16-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 16-SO Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 027769-S25FL129P0XMFI003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
027769-S25FL129P0XMFI003
Integrated Circuits(ICs) 027769-S25FL129P0XMFI003
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027769-S25FL129P0XMF I003 Category: Integrated Circuits(ICs) Family: Memory Series: FL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 104MHz Package: 16-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 16-SO Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027769-S25FL129P0XMFI003
Category: Integrated Circuits(ICs)
Family: Memory
Series: FL-P
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 104MHz
Package: 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 16-SO
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: SPI Serial
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - S25FL129P0XMFI003 - Rochester Electronics
Newburyport, MA, United States
S25FL129P - 128-Mbit 3.0 V Flash Memory

S25FL129P - 128-Mbit 3.0 V Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL129P0XMFI003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL129P0XMFI003
Integrated Circuits (ICs) - Memory - Memory S25FL129P0XMFI003
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 027769-S25FL129P0XMFI003 S25FL129P0XMFI003 S25FL129P0XMFI003
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH - NOR Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11TFV013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers