Cypress Semiconductor Corp. Memory - Flash - S25FL129P0XMFI000 S25FL129P0XMFI000

Description
S25FL129P - 128-Mbit 3.0 V Flash Memory
Request a Quote Datasheet
Description
S25FL129P - 128-Mbit 3.0 V Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL129P0XMFI000 - Rochester Electronics
Newburyport, MA, United States
S25FL129P - 128-Mbit 3.0 V Flash Memory

S25FL129P - 128-Mbit 3.0 V Flash Memory

Supplier's Site Datasheet
Memory - Flash - S25FL129P0XMFI000 - 063020-S25FL129P0XMFI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL129P0XMFI000
063020-S25FL129P0XMFI000
Memory - Flash - S25FL129P0XMFI000 063020-S25FL129P0XMFI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063020-S25FL129P0XMF I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: S25FL129P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P128S-VMF6G; M25P128S-VMF6TPB; M25P128-VMF6TGB; Introduction Date: May 26, 2009 ECCN: 3A991.b.1.a Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063020-S25FL129P0XMFI000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Family Name: S25FL129P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): M25P128S-VMF6G; M25P128S-VMF6TPB; M25P128-VMF6TGB;
Introduction Date: May 26, 2009
ECCN: 3A991.b.1.a
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 128M SPI 104MHZ 16SOIC - 217-S25FL129P0XMFI000 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 104MHZ 16SOIC
217-S25FL129P0XMFI000
IC FLASH 128M SPI 104MHZ 16SOIC 217-S25FL129P0XMFI000
IC FLASH 128M SPI 104MHZ 16SOIC

IC FLASH 128M SPI 104MHZ 16SOIC

Supplier's Site
Memory - S25FL129P0XMFI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 16-SOIC

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL129P0XMFI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL129P0XMFI000
Integrated Circuits (ICs) - Memory - Memory S25FL129P0XMFI000
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL129P0XMFI000 063020-S25FL129P0XMFI000 217-S25FL129P0XMFI000 S25FL129P0XMFI000 S25FL129P0XMFI000 S25FL129P0XMFI000
Product Name Memory - Flash - S25FL129P0XMFI000 IC FLASH 128M SPI 104MHZ 16SOIC Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Package Type SOIC; SOIC16 16-SO SOIC; 16-SOIC (0.295, 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3V 3.6V; 2.7V ~ 3.6V 16-SOIC (0.295, 7.50mm Width) 2.7V ~ 3.6V
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details