Cypress Semiconductor Corp. Memory - Flash - S25FL129P0XBHIZ00 S25FL129P0XBHIZ00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808044-S25FL129P0XBH IZ00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808044-S25FL129P0XBH IZ00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL129P0XBHIZ00 - 808044-S25FL129P0XBHIZ00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL129P0XBHIZ00
808044-S25FL129P0XBHIZ00
Memory - Flash - S25FL129P0XBHIZ00 808044-S25FL129P0XBHIZ00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 808044-S25FL129P0XBH IZ00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 808044-S25FL129P0XBHIZ00
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 5μs, 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL129P0XBHIZ00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL129P0XBHIZ00
Integrated Circuits (ICs) - Memory S25FL129P0XBHIZ00
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 808044-S25FL129P0XBHIZ00 S25FL129P0XBHIZ00
Product Name Memory - Flash - S25FL129P0XBHIZ00 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 5000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 774-AM29F040B-70JF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 70 ns
Cycle Time 70 ns
View Details
5 suppliers
Memory - S25FL132K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details