Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128SDSMFV003

Description
Win Source Part Number: 1255268-S25FL128SDSM FV003 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1255268-S25FL128SDSM FV003 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255268-S25FL128SDSMFV003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255268-S25FL128SDSMFV003
Integrated Circuits (ICs) - Memory 1255268-S25FL128SDSMFV003
Win Source Part Number: 1255268-S25FL128SDSM FV003 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128

Win Source Part Number: 1255268-S25FL128SDSMFV003
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tape & Reel (TR)
Standard Package: 1,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SDSMFV003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SDSMFV003
Integrated Circuits (ICs) - Memory S25FL128SDSMFV003
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255268-S25FL128SDSMFV003 S25FL128SDSMFV003
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFA010 - S25FL064LABNFA010 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
9 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details