Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128SDSMFV000

Description
Win Source Part Number: 1255187-S25FL128SDSM FV000 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL128SDSMFV0 00,S25FL128SDSMFV000 ,428-4347,2832-S25FL 128SDSMFV000,2015-S2 5FL128SDSMFV000,CYPC YPS25FL128SDSMFV000 Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1255187-S25FL128SDSM FV000 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL128SDSMFV0 00,S25FL128SDSMFV000 ,428-4347,2832-S25FL 128SDSMFV000,2015-S2 5FL128SDSMFV000,CYPC YPS25FL128SDSMFV000 Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255187-S25FL128SDSMFV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255187-S25FL128SDSMFV000
Integrated Circuits (ICs) - Memory 1255187-S25FL128SDSMFV000
Win Source Part Number: 1255187-S25FL128SDSM FV000 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL128SDSMFV0 00,S25FL128SDSMFV000 ,428-4347,2832-S25FL 128SDSMFV000,2015-S2 5FL128SDSMFV000,CYPC YPS25FL128SDSMFV000 Base Product Number: S25FL128

Win Source Part Number: 1255187-S25FL128SDSMFV000
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FL128SDSMFV000,S25FL128SDSMFV000,428-4347,2832-S25FL128SDSMFV000,2015-S25FL128SDSMFV000,CYPCYPS25FL128SDSMFV000
Base Product Number: S25FL128

Buy Now Datasheet
 - S25FL128SDSMFV000 - Rochester Electronics
Newburyport, MA, United States
Flash, 16MX8, PDSO16

Flash, 16MX8, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SDSMFV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SDSMFV000
Integrated Circuits (ICs) - Memory S25FL128SDSMFV000
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255187-S25FL128SDSMFV000 S25FL128SDSMFV000 S25FL128SDSMFV000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC PG-DSO-16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - S25FL132K0XBHIS20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details