Cypress Semiconductor Corp. Memory - Flash - S25FL128SDSBHI210 S25FL128SDSBHI210

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932649-S25FL128SDSBH I210 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S25FL128SDSBHI2 10, 428-4173, -S25FL128SDSBHI210, S25FL128SDSBHI210-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932649-S25FL128SDSBH I210 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S25FL128SDSBHI2 10, 428-4173, -S25FL128SDSBHI210, S25FL128SDSBHI210-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SDSBHI210 - 932649-S25FL128SDSBHI210 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SDSBHI210
932649-S25FL128SDSBHI210
Memory - Flash - S25FL128SDSBHI210 932649-S25FL128SDSBHI210
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932649-S25FL128SDSBH I210 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S25FL128SDSBHI2 10, 428-4173, -S25FL128SDSBHI210, S25FL128SDSBHI210-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932649-S25FL128SDSBHI210
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2015-S25FL128SDSBHI210, 428-4173, -S25FL128SDSBHI210, S25FL128SDSBHI210-ND

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL128SDSBHI210
Integrated Circuits (ICs) - Memory - Memory S25FL128SDSBHI210
FLASH, 16MX8, PBGA24

FLASH, 16MX8, PBGA24

Supplier's Site
IC FLASH 128M SPI 80MHZ 24BGA - 217-S25FL128SDSBHI210 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 80MHZ 24BGA
217-S25FL128SDSBHI210
IC FLASH 128M SPI 80MHZ 24BGA 217-S25FL128SDSBHI210
IC FLASH 128M SPI 80MHZ 24BGA

IC FLASH 128M SPI 80MHZ 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932649-S25FL128SDSBHI210 S25FL128SDSBHI210 217-S25FL128SDSBHI210
Product Name Memory - Flash - S25FL128SDSBHI210 Integrated Circuits (ICs) - Memory - Memory IC FLASH 128M SPI 80MHZ 24BGA
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6) 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10TFV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details