Cypress Semiconductor Corp. Memory - Flash - S25FL128SDPMFIG11 S25FL128SDPMFIG11

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932646-S25FL128SDPMF IG11 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL128SDPMFIG11-ND , 1274-1048, 2015-S25FL128SDPMFIG 11
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932646-S25FL128SDPMF IG11 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL128SDPMFIG11-ND , 1274-1048, 2015-S25FL128SDPMFIG 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SDPMFIG11 - 932646-S25FL128SDPMFIG11 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SDPMFIG11
932646-S25FL128SDPMFIG11
Memory - Flash - S25FL128SDPMFIG11 932646-S25FL128SDPMFIG11
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932646-S25FL128SDPMF IG11 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL128SDPMFIG11-ND , 1274-1048, 2015-S25FL128SDPMFIG 11

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932646-S25FL128SDPMFIG11
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL128SDPMFIG11-ND, 1274-1048, 2015-S25FL128SDPMFIG11

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SDPMFIG11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SDPMFIG11
Integrated Circuits (ICs) - Memory S25FL128SDPMFIG11
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932646-S25FL128SDPMFIG11 S25FL128SDPMFIG11
Product Name Memory - Flash - S25FL128SDPMFIG11 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details