Cypress Semiconductor Corp. Memory - Flash - S25FL128SDPBHVC00 S25FL128SDPBHVC00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892884-S25FL128SDPBH VC00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: Tray Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SDPBHVC00, S25FL128SDPBHVC00-ND , 428-4690, 2015-S25FL128SDPBHVC 00
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892884-S25FL128SDPBH VC00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: Tray Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SDPBHVC00, S25FL128SDPBHVC00-ND , 428-4690, 2015-S25FL128SDPBHVC 00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SDPBHVC00 - 892884-S25FL128SDPBHVC00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SDPBHVC00
892884-S25FL128SDPBHVC00
Memory - Flash - S25FL128SDPBHVC00 892884-S25FL128SDPBHVC00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892884-S25FL128SDPBH VC00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: Tray Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SDPBHVC00, S25FL128SDPBHVC00-ND , 428-4690, 2015-S25FL128SDPBHVC 00

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892884-S25FL128SDPBHVC00
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6)
Package: Tray
Package: 24-TBGA
Mounting: Surface Mount
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S25FL128SDPBHVC00, S25FL128SDPBHVC00-ND, 428-4690, 2015-S25FL128SDPBHVC00

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SDPBHVC00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SDPBHVC00
Integrated Circuits (ICs) - Memory S25FL128SDPBHVC00
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892884-S25FL128SDPBHVC00 S25FL128SDPBHVC00
Product Name Memory - Flash - S25FL128SDPBHVC00 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 24-BGA (8x6) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers
Memory - IS29GL128S-10TFV01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
3 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers