Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128SAGNFI011

Description
Win Source Part Number: 1031821-S25FL128SAGN FI011 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 2,050 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): N25Q128A13ESE40F; MX25L12835FM2I-10GS2 5FL128SAGNFI011.; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1031821-S25FL128SAGN FI011 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 2,050 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): N25Q128A13ESE40F; MX25L12835FM2I-10GS2 5FL128SAGNFI011.; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1031821-S25FL128SAGNFI011 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1031821-S25FL128SAGNFI011
Integrated Circuits (ICs) - Memory 1031821-S25FL128SAGNFI011
Win Source Part Number: 1031821-S25FL128SAGN FI011 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 2,050 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): N25Q128A13ESE40F; MX25L12835FM2I-10GS2 5FL128SAGNFI011.; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128

Win Source Part Number: 1031821-S25FL128SAGNFI011
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tube
Standard Package: 2,050
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): N25Q128A13ESE40F; MX25L12835FM2I-10GS25FL128SAGNFI011.;
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL128

Buy Now Datasheet
Flash Memory - 1242645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1242645
Flash Memory 1242645
Flash,128Mbit,QSPI,1 33MHz,3V,WSON8

Flash,128Mbit,QSPI,133MHz,3V,WSON8

Supplier's Site
Flash Memory - 1242645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1242645P
Flash Memory 1242645P
Flash,128Mbit,QSPI,1 33MHz,3V,WSON8

Flash,128Mbit,QSPI,133MHz,3V,WSON8

Supplier's Site
Flash Memory - 1775274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1775274
Flash Memory 1775274
Flash,128Mbit,QSPI,1 33MHz,3V,WSON8

Flash,128Mbit,QSPI,133MHz,3V,WSON8

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL128SAGNFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGNFI011
Integrated Circuits (ICs) - Memory S25FL128SAGNFI011
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1031821-S25FL128SAGNFI011 1242645 1242645P S25FL128SAGNFI011
Product Name Integrated Circuits (ICs) - Memory Flash Memory Flash Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.7 v 3.6V; 2.7V ~ 3.6V
Bits per Word 1 to 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details