Cypress Semiconductor Corp. Memory - Flash - S25FL128SAGMFV010 S25FL128SAGMFV010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 805040-S25FL128SAGMF V010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 805040-S25FL128SAGMF V010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SAGMFV010 - 805040-S25FL128SAGMFV010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SAGMFV010
805040-S25FL128SAGMFV010
Memory - Flash - S25FL128SAGMFV010 805040-S25FL128SAGMFV010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 805040-S25FL128SAGMF V010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 805040-S25FL128SAGMFV010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL128SAGMFV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGMFV010
Integrated Circuits (ICs) - Memory S25FL128SAGMFV010
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 805040-S25FL128SAGMFV010 S25FL128SAGMFV010
Product Name Memory - Flash - S25FL128SAGMFV010 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details