Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128SAGMFIR11

Description
Win Source Part Number: 1023421-S25FL128SAGM FIR11 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 705 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL128SAGMFIR11,2 832-S25FL128SAGMFIR1 1 Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1023421-S25FL128SAGM FIR11 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 705 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL128SAGMFIR11,2 832-S25FL128SAGMFIR1 1 Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1023421-S25FL128SAGMFIR11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1023421-S25FL128SAGMFIR11
Integrated Circuits (ICs) - Memory 1023421-S25FL128SAGMFIR11
Win Source Part Number: 1023421-S25FL128SAGM FIR11 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 705 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL128SAGMFIR11,2 832-S25FL128SAGMFIR1 1 Base Product Number: S25FL128

Win Source Part Number: 1023421-S25FL128SAGMFIR11
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tube
Standard Package: 705
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FL128SAGMFIR11,2832-S25FL128SAGMFIR11
Base Product Number: S25FL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL128SAGMFIR11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL128SAGMFIR11
Integrated Circuits (ICs) - Memory - Memory S25FL128SAGMFIR11
FLASH - NOR MEMORY IC 128MB (16M

FLASH - NOR MEMORY IC 128MB (16M

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1023421-S25FL128SAGMFIR11 S25FL128SAGMFIR11
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details