Cypress Semiconductor Corp. Memory - Flash - S25FL128SAGMFIR01 S25FL128SAGMFIR01

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137872-S25FL128SAGMF IR01 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: S25FL128S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Alternative Parts (Cross-Reference): S25FL128SAGMFA000; S25FL128SAGMFA001; GD25B127DFIS; IS25LP128F-RMLE-TR; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137872-S25FL128SAGMF IR01 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: S25FL128S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Alternative Parts (Cross-Reference): S25FL128SAGMFA000; S25FL128SAGMFA001; GD25B127DFIS; IS25LP128F-RMLE-TR; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SAGMFIR01 - 137872-S25FL128SAGMFIR01 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SAGMFIR01
137872-S25FL128SAGMFIR01
Memory - Flash - S25FL128SAGMFIR01 137872-S25FL128SAGMFIR01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137872-S25FL128SAGMF IR01 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: S25FL128S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Alternative Parts (Cross-Reference): S25FL128SAGMFA000; S25FL128SAGMFA001; GD25B127DFIS; IS25LP128F-RMLE-TR; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics Quantity per package: 47

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 137872-S25FL128SAGMFIR01
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Family Name: S25FL128S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): S25FL128SAGMFA000; S25FL128SAGMFA001; GD25B127DFIS; IS25LP128F-RMLE-TR;
Introduction Date: May 25, 2011
ECCN: 3A991.b.1.a
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SAGMFIR01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGMFIR01
Integrated Circuits (ICs) - Memory S25FL128SAGMFIR01
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 137872-S25FL128SAGMFIR01 S25FL128SAGMFIR01
Product Name Memory - Flash - S25FL128SAGMFIR01 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-SO SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8928919956-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers