Cypress Semiconductor Corp. Integrated Circuits(ICs) S25FL128SAGMFA003

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211192-S25FL128SAGMF A003 Category: Integrated Circuits(ICs) Family: Memory Series: FL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 133MHz Package: 16-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 16-SO Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211192-S25FL128SAGMF A003 Category: Integrated Circuits(ICs) Family: Memory Series: FL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 133MHz Package: 16-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 16-SO Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 211192-S25FL128SAGMFA003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
211192-S25FL128SAGMFA003
Integrated Circuits(ICs) 211192-S25FL128SAGMFA003
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211192-S25FL128SAGMF A003 Category: Integrated Circuits(ICs) Family: Memory Series: FL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 133MHz Package: 16-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 16-SO Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211192-S25FL128SAGMFA003
Category: Integrated Circuits(ICs)
Family: Memory
Series: FL-S
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 133MHz
Package: 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 16-SO
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: SPI Serial
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - S25FL128SAGMFA003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGMFA003
Integrated Circuits (ICs) - Memory S25FL128SAGMFA003
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 211192-S25FL128SAGMFA003 S25FL128SAGMFA003
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 8 925 904 553 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details