Cypress Semiconductor Corp. Memory - Flash - S25FL128SAGMFA000 S25FL128SAGMFA000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892874-S25FL128SAGMF A000 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL128SAGMFA000-ND , 428-4170
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892874-S25FL128SAGMF A000 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL128SAGMFA000-ND , 428-4170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SAGMFA000 - 892874-S25FL128SAGMFA000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SAGMFA000
892874-S25FL128SAGMFA000
Memory - Flash - S25FL128SAGMFA000 892874-S25FL128SAGMFA000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892874-S25FL128SAGMF A000 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL128SAGMFA000-ND , 428-4170

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892874-S25FL128SAGMFA000
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL128SAGMFA000-ND, 428-4170

Buy Now Datasheet
 - S25FL128SAGMFA000 - Rochester Electronics
Newburyport, MA, United States
Flash, 16MX8, PDSO16

Flash, 16MX8, PDSO16

Supplier's Site Datasheet
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
IC FLASH 128M SPI 133MHZ 16SOIC - 217-S25FL128SAGMFA000 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 133MHZ 16SOIC
217-S25FL128SAGMFA000
IC FLASH 128M SPI 133MHZ 16SOIC 217-S25FL128SAGMFA000
IC FLASH 128M SPI 133MHZ 16SOIC

IC FLASH 128M SPI 133MHZ 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - S25FL128SAGMFA000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL128SAGMFA000
Integrated Circuits (ICs) - Memory - Memory S25FL128SAGMFA000
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 892874-S25FL128SAGMFA000 S25FL128SAGMFA000 S25FL128SAGMFA000 217-S25FL128SAGMFA000 S25FL128SAGMFA000
Product Name Memory - Flash - S25FL128SAGMFA000 Memory IC FLASH 128M SPI 133MHZ 16SOIC Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC PG-DSO-16 SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295, 7.50mm Width)
Data Rate 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details