Cypress Semiconductor Corp. Memory - Flash - S25FL128SAGBHVB00 S25FL128SAGBHVB00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932639-S25FL128SAGBH VB00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SAGBHVB00, 2015-S25FL128SAGBHVB 00
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932639-S25FL128SAGBH VB00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SAGBHVB00, 2015-S25FL128SAGBHVB 00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128SAGBHVB00 - 932639-S25FL128SAGBHVB00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SAGBHVB00
932639-S25FL128SAGBHVB00
Memory - Flash - S25FL128SAGBHVB00 932639-S25FL128SAGBHVB00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932639-S25FL128SAGBH VB00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL128SAGBHVB00, 2015-S25FL128SAGBHVB 00

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932639-S25FL128SAGBHVB00
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S25FL128SAGBHVB00, 2015-S25FL128SAGBHVB00

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SAGBHVB00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGBHVB00
Integrated Circuits (ICs) - Memory S25FL128SAGBHVB00
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site
IC FLASH 128M SPI 133MHZ 24BGA - 217-S25FL128SAGBHVB00 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 133MHZ 24BGA
217-S25FL128SAGBHVB00
IC FLASH 128M SPI 133MHZ 24BGA 217-S25FL128SAGBHVB00
IC FLASH 128M SPI 133MHZ 24BGA

IC FLASH 128M SPI 133MHZ 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932639-S25FL128SAGBHVB00 S25FL128SAGBHVB00 217-S25FL128SAGBHVB00
Product Name Memory - Flash - S25FL128SAGBHVB00 Integrated Circuits (ICs) - Memory IC FLASH 128M SPI 133MHZ 24BGA
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 24-BGA (6x8) BGA 24-TBGA
Data Rate 133 MHz
Density 128000 kbits 134218 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-AM29F400BT-55EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Access Time 55 ns
Operating Temperature -40 C (-40 F)
View Details