Cypress Semiconductor Corp. Memory - Flash - S25FL128SAGBHIA10 S25FL128SAGBHIA10

Description
S25FL128S - (16-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet
Description
S25FL128S - (16-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL128SAGBHIA10 - Rochester Electronics
Newburyport, MA, United States
S25FL128S - (16-MB), 3.0 V FL-L Flash Memory

S25FL128S - (16-MB), 3.0 V FL-L Flash Memory

Supplier's Site Datasheet
Memory - Flash - S25FL128SAGBHIA10 - 932637-S25FL128SAGBHIA10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SAGBHIA10
932637-S25FL128SAGBHIA10
Memory - Flash - S25FL128SAGBHIA10 932637-S25FL128SAGBHIA10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932637-S25FL128SAGBH IA10 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL128 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL128SAGBHIA10-ND , -S25FL128SAGBHIA10, 428-3979

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932637-S25FL128SAGBHIA10
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL128SAGBHIA10-ND, -S25FL128SAGBHIA10, 428-3979

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128SAGBHIA10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGBHIA10
Integrated Circuits (ICs) - Memory S25FL128SAGBHIA10
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL128SAGBHIA10 932637-S25FL128SAGBHIA10 S25FL128SAGBHIA10
Product Name Memory - Flash - S25FL128SAGBHIA10 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type BGA; PG-TFBGA-24 BGA; 24-BGA (8x6) BGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details