Cypress Semiconductor Corp. Memory - Flash - S25FL128SAGBHI300 S25FL128SAGBHI300

Description
S25FL128S - (16-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet
Description
S25FL128S - (16-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL128SAGBHI300 - Rochester Electronics
Newburyport, MA, United States
S25FL128S - (16-MB), 3.0 V FL-L Flash Memory

S25FL128S - (16-MB), 3.0 V FL-L Flash Memory

Supplier's Site Datasheet
Memory - Flash - S25FL128SAGBHI300 - 813723-S25FL128SAGBHI300 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128SAGBHI300
813723-S25FL128SAGBHI300
Memory - Flash - S25FL128SAGBHI300 813723-S25FL128SAGBHI300
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813723-S25FL128SAGBH I300 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813723-S25FL128SAGBHI300
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL128SAGBHI300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128SAGBHI300
Integrated Circuits (ICs) - Memory S25FL128SAGBHI300
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL128SAGBHI300 813723-S25FL128SAGBHI300 S25FL128SAGBHI300
Product Name Memory - Flash - S25FL128SAGBHI300 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-TFBGA-24 BGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details