S25FL128S - (16-MB), 3.0 V FL-L Flash Memory
Win Source Part Number: 1255191-S25FL128SAGB
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 676
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL128SAGBHI2
Base Product Number: S25FL128
FLASH - NOR MEMORY IC 128MB (16M
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL128SAGBHI210 | 1255191-S25FL128SAGBHI210 | S25FL128SAGBHI210 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |