Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128P0XNFI001M

Description
Win Source Part Number: 1255284-S25FL128P0XN FI001M Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255284-S25FL128P0XN FI001M Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255284-S25FL128P0XNFI001M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255284-S25FL128P0XNFI001M
Integrated Circuits (ICs) - Memory 1255284-S25FL128P0XNFI001M
Win Source Part Number: 1255284-S25FL128P0XN FI001M Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128 Product Status: Obsolete

Win Source Part Number: 1255284-S25FL128P0XNFI001M
Category: Integrated Circuits (ICs)>Memory
Series: FL-P
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
ECCN: OBSOLETE
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL128
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128P0XNFI001M - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
S25FL128P0XNFI001M
Integrated Circuits (ICs) - Memory S25FL128P0XNFI001M
IC FLSH 128MBIT SPI 104MHZ 8WSON

IC FLSH 128MBIT SPI 104MHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number 1255284-S25FL128P0XNFI001M S25FL128P0XNFI001M
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 4Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8349 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers