Cypress Semiconductor Corp. Memory - Flash - S25FL128P0XNFI001 S25FL128P0XNFI001

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063018-S25FL128P0XNF I001 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P128-VME6TGB; S25FL128SDPNFI001; S25FL129P0XNFI001; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063018-S25FL128P0XNF I001 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P128-VME6TGB; S25FL128SDPNFI001; S25FL129P0XNFI001; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128P0XNFI001 - 063018-S25FL128P0XNFI001 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128P0XNFI001
063018-S25FL128P0XNFI001
Memory - Flash - S25FL128P0XNFI001 063018-S25FL128P0XNFI001
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063018-S25FL128P0XNF I001 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P128-VME6TGB; S25FL128SDPNFI001; S25FL129P0XNFI001; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063018-S25FL128P0XNFI001
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): M25P128-VME6TGB; S25FL128SDPNFI001; S25FL129P0XNFI001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL128P0XNFI001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL128P0XNFI001
Integrated Circuits (ICs) - Memory - Memory S25FL128P0XNFI001
IC FLASH 128MBIT SPI 8WSON

IC FLASH 128MBIT SPI 8WSON

Supplier's Site
IC FLASH 128M SPI 104MHZ 8WSON - 217-S25FL128P0XNFI001 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 104MHZ 8WSON
217-S25FL128P0XNFI001
IC FLASH 128M SPI 104MHZ 8WSON 217-S25FL128P0XNFI001
IC FLASH 128M SPI 104MHZ 8WSON

IC FLASH 128M SPI 104MHZ 8WSON

Supplier's Site
Memory - S25FL128P0XNFI001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 104 MHz 8-WSON (6x8)

FLASH - NOR Memory IC 128Mbit SPI 104 MHz 8-WSON (6x8)

Buy Now Datasheet
IC FLASH 128MBIT SPI 8WSON

IC FLASH 128MBIT SPI 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 063018-S25FL128P0XNFI001 S25FL128P0XNFI001 217-S25FL128P0XNFI001 S25FL128P0XNFI001 S25FL128P0XNFI001
Product Name Memory - Flash - S25FL128P0XNFI001 Integrated Circuits (ICs) - Memory - Memory IC FLASH 128M SPI 104MHZ 8WSON Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (6x8) 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7 V ~ 3.6 V Surface Mount 3V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Density 128000 kbits 1024000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - QMP29GL512P10TFIR20D - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details