Cypress Semiconductor Corp. Memory - Flash - S25FL128P0XMFI011 S25FL128P0XMFI011

Description
S25FL128P - 128-Mbit 3.0 V Flash Memory
Request a Quote Datasheet
Description
S25FL128P - 128-Mbit 3.0 V Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL128P0XMFI011 - Rochester Electronics
Newburyport, MA, United States
S25FL128P - 128-Mbit 3.0 V Flash Memory

S25FL128P - 128-Mbit 3.0 V Flash Memory

Supplier's Site Datasheet
Memory - Flash - S25FL128P0XMFI011 - 063016-S25FL128P0XMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128P0XMFI011
063016-S25FL128P0XMFI011
Memory - Flash - S25FL128P0XMFI011 063016-S25FL128P0XMFI011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063016-S25FL128P0XMF I011 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063016-S25FL128P0XMFI011
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Memory - S25FL128P0XMFI011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 104 MHz 16-SOIC

FLASH - NOR Memory IC 128Mbit SPI 104 MHz 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL128P0XMFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL128P0XMFI011
Integrated Circuits (ICs) - Memory - Memory S25FL128P0XMFI011
IC FLASH 128MBIT SPI 16SOIC

IC FLASH 128MBIT SPI 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL128P0XMFI011 063016-S25FL128P0XMFI011 S25FL128P0XMFI011 S25FL128P0XMFI011 S25FL128P0XMFI011
Product Name Memory - Flash - S25FL128P0XMFI011 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile
Package Type SOIC; SOIC16 16-SO SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 28294110 D - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details