Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128LAGNFM010

Description
Win Source Part Number: 1255668-S25FL128LAGN FM010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4671,S25FL128LAG NFM010 Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1255668-S25FL128LAGN FM010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4671,S25FL128LAG NFM010 Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255668-S25FL128LAGNFM010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255668-S25FL128LAGNFM010
Integrated Circuits (ICs) - Memory 1255668-S25FL128LAGNFM010
Win Source Part Number: 1255668-S25FL128LAGN FM010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4671,S25FL128LAG NFM010 Base Product Number: S25FL128

Win Source Part Number: 1255668-S25FL128LAGNFM010
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-L
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4671,S25FL128LAGNFM010
Base Product Number: S25FL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128LAGNFM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128LAGNFM010
Integrated Circuits (ICs) - Memory S25FL128LAGNFM010
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255668-S25FL128LAGNFM010 S25FL128LAGNFM010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL116K0XMFA043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details