Cypress Semiconductor Corp. Memory - Flash - S25FL128LAGNFI013 S25FL128LAGNFI013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845176-S25FL128LAGNF I013 Series: FL-L Features: Memory IC 133 MHz Package: Reel - TR Family Name: S25FL128 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2832-S25FL128LAGNFI0 13-TR, 2015-S25FL128LAGNFI0 13DKR, 2015-S25FL128LAGNFI0 13CT, 2015-S25FL128LAGNFI0 13TR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845176-S25FL128LAGNF I013 Series: FL-L Features: Memory IC 133 MHz Package: Reel - TR Family Name: S25FL128 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2832-S25FL128LAGNFI0 13-TR, 2015-S25FL128LAGNFI0 13DKR, 2015-S25FL128LAGNFI0 13CT, 2015-S25FL128LAGNFI0 13TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128LAGNFI013 - 845176-S25FL128LAGNFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128LAGNFI013
845176-S25FL128LAGNFI013
Memory - Flash - S25FL128LAGNFI013 845176-S25FL128LAGNFI013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845176-S25FL128LAGNF I013 Series: FL-L Features: Memory IC 133 MHz Package: Reel - TR Family Name: S25FL128 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2832-S25FL128LAGNFI0 13-TR, 2015-S25FL128LAGNFI0 13DKR, 2015-S25FL128LAGNFI0 13CT, 2015-S25FL128LAGNFI0 13TR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845176-S25FL128LAGNFI013
Series: FL-L
Features: Memory IC 133 MHz
Package: Reel - TR
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2832-S25FL128LAGNFI013-TR, 2015-S25FL128LAGNFI013DKR, 2015-S25FL128LAGNFI013CT, 2015-S25FL128LAGNFI013TR

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL128LAGNFI013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL128LAGNFI013
Integrated Circuits (ICs) - Memory - Memory S25FL128LAGNFI013
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 845176-S25FL128LAGNFI013 S25FL128LAGNFI013 S25FL128LAGNFI013
Product Name Memory - Flash - S25FL128LAGNFI013 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH - NOR Flash; Non-Volatile
Data Rate 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details