Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128LAGMFV013

Description
Win Source Part Number: 1132632-S25FL128LAGM FV013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S25FL128LAGMFV01 3DKR,428-S25FL128LAG MFV013CT,428-S25FL12 8LAGMFV013TR,S25FL12 8LAGMFV013-ND Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1132632-S25FL128LAGM FV013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S25FL128LAGMFV01 3DKR,428-S25FL128LAG MFV013CT,428-S25FL12 8LAGMFV013TR,S25FL12 8LAGMFV013-ND Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1132632-S25FL128LAGMFV013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1132632-S25FL128LAGMFV013
Integrated Circuits (ICs) - Memory 1132632-S25FL128LAGMFV013
Win Source Part Number: 1132632-S25FL128LAGM FV013 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S25FL128LAGMFV01 3DKR,428-S25FL128LAG MFV013CT,428-S25FL12 8LAGMFV013TR,S25FL12 8LAGMFV013-ND Base Product Number: S25FL128

Win Source Part Number: 1132632-S25FL128LAGMFV013
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-S25FL128LAGMFV013DKR,428-S25FL128LAGMFV013CT,428-S25FL128LAGMFV013TR,S25FL128LAGMFV013-ND
Base Product Number: S25FL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128LAGMFV013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128LAGMFV013
Integrated Circuits (ICs) - Memory S25FL128LAGMFV013
IC FLASH 128MBIT SPI/QUAD 8SOIC

IC FLASH 128MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1132632-S25FL128LAGMFV013 S25FL128LAGMFV013
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers