Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128LAGMFV010

Description
Win Source Part Number: 973675-S25FL128LAGMF V010 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 1,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL128LAGMFV010Z,4 28-4052 Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 973675-S25FL128LAGMF V010 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 1,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL128LAGMFV010Z,4 28-4052 Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 973675-S25FL128LAGMFV010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
973675-S25FL128LAGMFV010
Integrated Circuits (ICs) - Memory 973675-S25FL128LAGMFV010
Win Source Part Number: 973675-S25FL128LAGMF V010 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 1,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL128LAGMFV010Z,4 28-4052 Base Product Number: S25FL128

Win Source Part Number: 973675-S25FL128LAGMFV010
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tray
Standard Package: 1,400
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S25FL128LAGMFV010Z,428-4052
Base Product Number: S25FL128

Buy Now Datasheet
Flash Memory - 1811589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811589
Flash Memory 1811589
Cypress Semiconductor, S25FL128LAGMFV010

Cypress Semiconductor, S25FL128LAGMFV010

Supplier's Site
Flash Memory - 1811562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811562
Flash Memory 1811562
Cypress Semiconductor, S25FL128LAGMFV010

Cypress Semiconductor, S25FL128LAGMFV010

Supplier's Site
Flash Memory - 1811589P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811589P
Flash Memory 1811589P
Cypress Semiconductor, S25FL128LAGMFV010

Cypress Semiconductor, S25FL128LAGMFV010

Supplier's Site
IC FLASH 128M SPI 133MHZ 8SOIC - 217-S25FL128LAGMFV010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 133MHZ 8SOIC
217-S25FL128LAGMFV010
IC FLASH 128M SPI 133MHZ 8SOIC 217-S25FL128LAGMFV010
IC FLASH 128M SPI 133MHZ 8SOIC

IC FLASH 128M SPI 133MHZ 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL128LAGMFV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128LAGMFV010
Integrated Circuits (ICs) - Memory S25FL128LAGMFV010
IC FLASH 128MBIT SPI/QUAD 8SOIC

IC FLASH 128MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 973675-S25FL128LAGMFV010 1811589 1811589P 217-S25FL128LAGMFV010 S25FL128LAGMFV010
Product Name Integrated Circuits (ICs) - Memory Flash Memory Flash Memory IC FLASH 128M SPI 133MHZ 8SOIC Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC SOIC; SOIC SOIC; 8-SOIC (0.209, 5.30mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.7 v 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details