Cypress Semiconductor Corp. Memory - Flash - S25FL128LAGMFM010 S25FL128LAGMFM010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813335-S25FL128LAGMF M010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813335-S25FL128LAGMF M010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128LAGMFM010 - 813335-S25FL128LAGMFM010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128LAGMFM010
813335-S25FL128LAGMFM010
Memory - Flash - S25FL128LAGMFM010 813335-S25FL128LAGMFM010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813335-S25FL128LAGMF M010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813335-S25FL128LAGMFM010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 280
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S25FL128LAGMFM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128LAGMFM010
Integrated Circuits (ICs) - Memory S25FL128LAGMFM010
IC FLASH 128MBIT SPI/QUAD 8SOIC

IC FLASH 128MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 813335-S25FL128LAGMFM010 S25FL128LAGMFM010
Product Name Memory - Flash - S25FL128LAGMFM010 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details