Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL128LAGMFM000

Description
Win Source Part Number: 1255666-S25FL128LAGM FM000 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128
Request a Quote Datasheet
Description
Win Source Part Number: 1255666-S25FL128LAGM FM000 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255666-S25FL128LAGMFM000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255666-S25FL128LAGMFM000
Integrated Circuits (ICs) - Memory 1255666-S25FL128LAGMFM000
Win Source Part Number: 1255666-S25FL128LAGM FM000 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL128

Win Source Part Number: 1255666-S25FL128LAGMFM000
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-L
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL128LAGMFM000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128LAGMFM000
Integrated Circuits (ICs) - Memory S25FL128LAGMFM000
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255666-S25FL128LAGMFM000 S25FL128LAGMFM000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
Memory - 448-S25FL127SABBHB700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers